Panasonic Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1332V

Description
RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5685
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5685
RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8447
Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8447
RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K3, 0.5W, THICK FILM, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D1332V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1332V
Chip Resistor - Surface Mount ERJ-HP6D1332V
RES 13.3K OHM 0.5% 1/2W 0805

RES 13.3K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ5685 ERJ-HP6D1332V
Product Name Resistor, 13K3, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13300 ohms 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details