Panasonic Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1271V

Description
RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8436
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8436
RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8435
Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8435
RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.5W, THICK FILM, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8436
Product Name Resistor, 1K27, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers