Panasonic Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1242V

Description
RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0825
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0825
RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8433
Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8433
RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K4, 0.5W, THICK FILM, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0825
Product Name Resistor, 12K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details