Panasonic Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1213V

Description
RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8429
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8429
RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8428
Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8428
RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 121K, 0.5W, THICK FILM, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8429
Product Name Resistor, 121K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers