Panasonic Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D11R5V

Description
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5657
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5657
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0803
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0803
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5657
Product Name Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers