Panasonic Chip Resistor - Surface Mount ERJ-HP6D1020V

Description
RES 102 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 102 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D1020V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1020V
Chip Resistor - Surface Mount ERJ-HP6D1020V
RES 102 OHM 0.5% 1/2W 0805

RES 102 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0795
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0795
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5645
Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5645
RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102R, 0.5W, THICK FILM, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D1020V 29AJ0795
Product Name Chip Resistor - Surface Mount Resistor, 102R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details