Panasonic Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic ERJ-H6G0R00V

Description
RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic - 29AJ0750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic
29AJ0750
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic 29AJ0750
RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic - 28AJ8395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic
28AJ8395
Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic 28AJ8395
RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, JUMPER, 2A, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:-; Current Rating:2A; Product Range:ERJ Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0750
Product Name Res, Jumper, 2A, Thick Film, 0805; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details