Panasonic Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF9R53V

Description
RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0733
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0733
RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8378
Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8378
RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R53, 0.25W, THICK FILM, 0603; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0733
Product Name Resistor, 9R53, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details