Panasonic Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF9R31V

Description
RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0732
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0732
RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0731
Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0731
RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R31, 0.25W, THICK FILM, 0603; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0732
Product Name Resistor, 9R31, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details