Panasonic Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF8R45V

Description
RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0727
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0727
RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0728
Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0728
RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 8R45, 0.25W, THICK FILM, 0603; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0727
Product Name Resistor, 8R45, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers