Panasonic Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF6R65V

Description
RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3514
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3514
RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0720
Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0720
RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R65, 0.25W, THICK FILM, 0603; Resistance:6.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3514
Product Name Resistor, 6R65, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details