Panasonic Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF5R76V

Description
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3509
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3509
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8365
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8365
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3509
Product Name Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details