Panasonic Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF4R32V

Description
RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3498
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3498
RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8356
Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8356
RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R32, 0.25W, THICK FILM, 0603; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3498
Product Name Resistor, 4R32, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers