Panasonic Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF4R30V

Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3497
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3497
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0704
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0704
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3497
Product Name Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details