Panasonic Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF2R67V

Description
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0688
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0688
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8337
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8337
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0688
Product Name Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details