Panasonic Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF2R20V

Description
RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0681
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0681
RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3476
Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3476
RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R2, 0.25W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0681
Product Name Resistor, 2R2, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details