Panasonic Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD9R76V

Description
RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0659
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0659
RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8307
Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8307
RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R76, 0.25W, THICK FILM, 0603; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0659
Product Name Resistor, 9R76, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers