Panasonic Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD5R76V

Description
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0646
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0646
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3424
Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3424
RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R76, 0.25W, THICK FILM, 0603; Resistance:5.76ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0646
Product Name Resistor, 5R76, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers