Panasonic Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD4R02V

Description
RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3408
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3408
RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0635
Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0635
RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R02, 0.25W, THICK FILM, 0603; Resistance:4.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3408
Product Name Resistor, 4R02, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details