Panasonic Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R74V

Description
RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3405
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3405
RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8276
Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8276
RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R74, 0.25W, THICK FILM, 0603; Resistance:3.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3405
Product Name Resistor, 3R74, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details