Panasonic Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R65V

Description
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0633
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0633
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3404
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3404
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0633
Product Name Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details