Panasonic Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R32V

Description
RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8273
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8273
RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3399
Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3399
RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R32, 0.25W, THICK FILM, 0603; Resistance:3.32ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8273
Product Name Resistor, 3R32, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details