Panasonic Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R00V

Description
RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0628
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0628
RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0627
Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0627
RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R, 0.25W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0628
Product Name Resistor, 3R, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers