Panasonic Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R87V

Description
RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3394
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3394
RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0625
Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0625
RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R87, 0.25W, THICK FILM, 0603; Resistance:2.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3394
Product Name Resistor, 2R87, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers