Panasonic Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R21V

Description
RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3381
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3381
RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8259
Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8259
RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R21, 0.25W, THICK FILM, 0603; Resistance:2.21ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3381
Product Name Resistor, 2R21, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details