Panasonic Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R96V

Description
RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8256
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8256
RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8257
Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8257
RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R96, 0.25W, THICK FILM, 0603; Resistance:1.96ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8256
Product Name Resistor, 1R96, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details