Panasonic Chip Resistor - Surface Mount ERJ-H3QD1R65V

Description
RES 1.65 OHM 0.5% 1/4W 0603
Datasheet
Description
RES 1.65 OHM 0.5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3QD1R65V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3QD1R65V
Chip Resistor - Surface Mount ERJ-H3QD1R65V
RES 1.65 OHM 0.5% 1/4W 0603

RES 1.65 OHM 0.5% 1/4W 0603

Supplier's Site Datasheet
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0608
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0608
RESISTOR, 1R65, 0.25W, THICK FILM, 0603; Resistance:1.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R65, 0.25W, THICK FILM, 0603; Resistance:1.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0609
Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0609
RESISTOR, 1R65, 0.25W, THICK FILM, 0603; Resistance:1.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R65, 0.25W, THICK FILM, 0603; Resistance:1.65ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3QD1R65V 29AJ0608
Product Name Chip Resistor - Surface Mount Resistor, 1R65, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details