Panasonic Chip Resistor - Surface Mount ERJ-H3QD1R54V

Description
RES 1.54 OHM 0.5% 1/4W 0603
Datasheet
Description
RES 1.54 OHM 0.5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3QD1R54V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3QD1R54V
Chip Resistor - Surface Mount ERJ-H3QD1R54V
RES 1.54 OHM 0.5% 1/4W 0603

RES 1.54 OHM 0.5% 1/4W 0603

Supplier's Site Datasheet
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3371
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3371
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3372
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3372
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3QD1R54V 29AJ3371
Product Name Chip Resistor - Surface Mount Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.54 ohms 1.54 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details