Panasonic Chip Resistor - Surface Mount ERJ-H3QD1R15V

Description
RES 1.15 OHM 0.5% 1/4W 0603
Datasheet
Description
RES 1.15 OHM 0.5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3QD1R15V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3QD1R15V
Chip Resistor - Surface Mount ERJ-H3QD1R15V
RES 1.15 OHM 0.5% 1/4W 0603

RES 1.15 OHM 0.5% 1/4W 0603

Supplier's Site Datasheet
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8238
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8238
RESISTOR, 1R15, 0.25W, THICK FILM, 0603; Resistance:1.15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R15, 0.25W, THICK FILM, 0603; Resistance:1.15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8237
Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8237
RESISTOR, 1R15, 0.25W, THICK FILM, 0603; Resistance:1.15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R15, 0.25W, THICK FILM, 0603; Resistance:1.15ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3QD1R15V 28AJ8238
Product Name Chip Resistor - Surface Mount Resistor, 1R15, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.15 ohms 1.15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details