Panasonic Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R05V

Description
RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3360
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3360
RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3361
Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3361
RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R05, 0.25W, THICK FILM, 0603; Resistance:1.05ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3360
Product Name Resistor, 1R05, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers