Panasonic Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ822V

Description
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0590
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0590
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0589
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0589
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0590
Product Name Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details