Panasonic Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ750V

Description
RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8223
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8223
RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8224
Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8224
RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 75R, 0.125W, THICK FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8223
Product Name Resistor, 75R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details