Panasonic Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ6R8V

Description
RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8212
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8212
RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8213
Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8213
RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 6R8, 0.125W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8212
Product Name Resistor, 6R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details