Panasonic Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ562V

Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3342
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3342
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8209
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8209
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-H3GJ562V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ562V
Chip Resistor - Surface Mount ERJ-H3GJ562V
RES 5.6K OHM 5% 1/8W 0603

RES 5.6K OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ3342 ERJ-H3GJ562V
Product Name Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers