Panasonic Chip Resistor - Surface Mount ERJ-H3GJ561V

Description
RES 560 OHM 5% 1/8W 0603
Datasheet
Description
RES 560 OHM 5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3GJ561V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ561V
Chip Resistor - Surface Mount ERJ-H3GJ561V
RES 560 OHM 5% 1/8W 0603

RES 560 OHM 5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3340
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3340
RESISTOR, 560R, 0.125W, THICK FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 560R, 0.125W, THICK FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3341
Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3341
RESISTOR, 560R, 0.125W, THICK FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 560R, 0.125W, THICK FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3GJ561V 29AJ3340
Product Name Chip Resistor - Surface Mount Resistor, 560R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details