Panasonic Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ511V

Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8206
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8206
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0575
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0575
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8206
Product Name Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details