Panasonic Chip Resistor - Surface Mount ERJ-H3GJ184V

Description
RES 180K OHM 5% 1/8W 0603
Datasheet
Description
RES 180K OHM 5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3GJ184V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ184V
Chip Resistor - Surface Mount ERJ-H3GJ184V
RES 180K OHM 5% 1/8W 0603

RES 180K OHM 5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8165
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8165
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0537
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0537
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3GJ184V 28AJ8165
Product Name Chip Resistor - Surface Mount Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details