Panasonic Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ180V

Description
RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3299
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3299
RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3298
Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3298
RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 18R, 0.125W, THICK FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3GJ180V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ180V
Chip Resistor - Surface Mount ERJ-H3GJ180V
RES 18 OHM 5% 1/8W 0603

RES 18 OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ3299 ERJ-H3GJ180V
Product Name Resistor, 18R, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers