Panasonic Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ112V

Description
RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8142
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8142
RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3283
Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3283
RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K1, 0.125W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8142
Product Name Resistor, 1K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details