Panasonic Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF90R9V

Description
RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0509
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0509
RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0508
Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0508
RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90R9, 0.125W, THICK FILM, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0509
Product Name Resistor, 90R9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details