Panasonic Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8452V

Description
RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8107
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8107
RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8106
Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8106
RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84K5, 0.125W, THICK FILM, 0603; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8107
Product Name Resistor, 84K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details