Panasonic Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8251V

Description
RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0500
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0500
RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3249
Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3249
RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K25, 0.125W, THICK FILM, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0500
Product Name Resistor, 8K25, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers