Panasonic Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF8250V

Description
RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8103
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8103
RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3248
Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3248
RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.125W, THICK FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8103
Product Name Resistor, 825R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details