Panasonic Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF80R6V

Description
RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3242
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3242
RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8095
Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8095
RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 80R6, 0.125W, THICK FILM, 0603; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3242
Product Name Resistor, 80R6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details