Panasonic Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF71R5V

Description
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8079
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8079
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0488
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0488
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8079
Product Name Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details