Panasonic Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF7152V

Description
RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3227
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3227
RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3228
Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3228
RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.125W, THICK FILM, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3227
Product Name Resistor, 71K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details