Panasonic Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF69R8V

Description
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3221
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3221
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3220
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3220
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3221
Product Name Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers