Panasonic Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6492V

Description
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0481
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0481
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3206
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3206
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0481
Product Name Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details