Panasonic Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6490V

Description
RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8071
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8071
RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0480
Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0480
RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 649R, 0.125W, THICK FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8071
Product Name Resistor, 649R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers