Panasonic Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6191V

Description
RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0475
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0475
RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8062
Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8062
RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.125W, THICK FILM, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0475
Product Name Resistor, 6K19, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details